Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
8,245
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
11,547
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
9,547
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
9,547
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
3,023
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,000
in stock
|
Buy Now | |
TE Store
from US$3.26
|
1,619
in stock
|
Buy Now | |
Farnell
from US$7.95
|
200
in stock
|
Buy Now | |
Avnet Asia
from US$2.29
|
180
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$6.94
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 3 |
Number of Sections | 1 |
Number of Positions | 8 |
Number of Signal Positions | 8 |
Tab Thickness | 1.3mm, .051in |
Interface Plating | Gold (Au) |
Tab Width | .051in, 1.3mm |
Pin Diameter | 1.3mm, .051in |
PCB 厚 (推奨) | 1.57mm |
Width | 1.264in, 32.1mm |
Length | 1.6063in, 40.8mm |
Profile Height from PCB | 34.3mm, 1.35in |
PCB Thickness (Recommended) | .062in |
Nominal Voltage Architecture | 42V, 48V, 12V, 240V, 24V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Power & Signal |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
2P TB ,90DEG,VT,3.5MM,BLUE,W/I | TTI Europe |
Vertical Term Blk Side Wire En | Rapid Electronics |
Verticaltermblksidewireen Rohs Compliant: Yes |Amp Te Connectivity 1776275-2 | Newark Electronics |
Terminal Block pcb 2 way 26-18AWG | RS |
PCB terminal block | Transfer Multisort Elektronik |
Wire to Board 2 Position 3.5 mm Pitch 26-18 AWG Euro Style Terminal Block | Future Electronics |
TE Connectivity - AMP PCB Vertical Term Blk Side Wire En | Distrelec |
8POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 2 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 8 | Ampseal PCB Header | Part Number: 1-776275-2 | Internal Number: 1-776275-2 | TE Connectivity | TE Store |
AUTOMOTIVE CONNECTORS | Farnell |
Conn Terminal Block 2 POS 3.5mm Solder ST Thru-Hole 7A/Contact | Avnet Asia |
Terminal Block Connector, PCB,2,3.5 mm, Front,26-18 AWG, Blue,7 A,250 V | TE Connectivity 1776275-2 | RS Americas |
VERTICALTERMBLKSIDEWIREEN | element14 |
TERMINAL BLOCK | Richardson RFPD |
Conn Sealed HDR 8 POS 4mm Solder ST Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-776275-2?
Additional datasheets, footprints and schematics for 1-776275-2 are listed on our Part Details page. You can also find images and similar parts to 1-776275-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776275-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776275-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776275-2 fall under?
The 1-776275-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776275-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776275-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776275-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776275-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 1-776275-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776275-2 often in real-time on the comparison pages.
What if I can't find stock of 1-776275-2?
You can fill out our help required form which you can use to request a quote for 1-776275-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.