Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Closed End | Without |
Number of Positions | 6 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 10A |
Wire Size | 22 – 14AWG, .3 – 2mm² |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 10A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | NY - FR15 |
Marking Color | White |
Screw Size | M2.6 |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screw Material | Steel |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Wire Protection | With |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Block Type | PCB Mount |
Connector Style | Header |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Vert Side Wire Entry, 5.0Mm, G |Buchanan Te Connectivity 1776266-6 | Newark Electronics |
Conn Terminal Block 6 POS Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776266-6?
Additional datasheets, footprints and schematics for 1776266-6 are listed on our Part Details page. You can also find images and similar parts to 1776266-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776266-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776266-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776266-6 fall under?
The 1776266-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776266-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776266-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776266-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776266-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1776266-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776266-6 often in real-time on the comparison pages.
What if I can't find stock of 1776266-6?
You can fill out our help required form which you can use to request a quote for 1776266-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.