Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.65
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
2,265
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
265
in stock
|
Buy Now | |
TE Store
from US$3.58
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Positions | 4 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 16AWG, .2 – 1.4mm² |
Current Rating (Max) | 10A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon or Polyester |
Housing Color | Blue |
Screw Size | M2.6 |
Mating Angle | 90° |
Screw Material | Steel |
Screw Flange | Without |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Comment | With wire protector. |
Packaging Quantity | 250 |
Block Type | Stacking Plug |
Connector Style | Plug |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks TERM BLK 90 DEGREE | Rapid Electronics |
TE Connectivity Term Blk 90 degree stacking Pluggable Te | Distrelec |
Pluggable Terminal Blocks Term Blk 90 Degree |Amp Te Connectivity 1776263-4 | Newark Electronics |
4P TB Plug,w/interlock,90deg,5mm, Blue Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 4 .197" | PCB Terminal Block | Part Number: 1776263-4 | Internal Number: 1776263-4 | .197" | TE Connectivity | TE Store |
Conn Terminal Block F 4 POS 5mm Screw RA Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776263-4?
Additional datasheets, footprints and schematics for 1776263-4 are listed on our Part Details page. You can also find images and similar parts to 1776263-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776263-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776263-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776263-4 fall under?
The 1776263-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776263-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776263-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776263-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776263-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1776263-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776263-4 often in real-time on the comparison pages.
What if I can't find stock of 1776263-4?
You can fill out our help required form which you can use to request a quote for 1776263-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.