Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
5,085
in stock
|
Buy Now | |
TE Store
from US$2.05
|
5,264
in stock
|
Buy Now | |
element14
from US$9.10
|
5,085
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
475
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$5.95
|
-
|
Buy Now | |
RS Americas
from US$7.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Sections | 1 |
Number of Positions | 14 |
Number of Signal Positions | 14 |
Number of Rows | 3 |
Interface Plating | Gold (Au) |
Tab Thickness | 1.3mm, .051in |
Pin Diameter | .051in, 1.3mm |
Tab Width | .051in, 1.3mm |
Width | 32.1mm, 1.264in |
PCB Thickness (Recommended) | .062in |
Profile Height from PCB | 1.35in, 34.3mm |
Length | 1.9212in, 48.8mm |
PCB 厚 (推奨) | 1.57mm |
Nominal Voltage Architecture | 42V, 24V, 12V, 48V, 240V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
Mounting Orientation | Vertical/180° |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mounting Holes | With |
Circuit Application | Power & Signal |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 75°C, 212°F, 176°F, 167°F, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
2P Spring TB, 90deg, VT,5mm, Green Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 1776261-2 | Internal Number: 1776261-2 | .197" | TE Connectivity | TE Store |
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG | element14 |
BD MT SCREWLESS, 5.0MM, SIDE W | TTI Europe |
Tb, Wire To Brd, 2Pos, 14Awg | Newark Electronics |
Wire to Board 2 Position 5 mm Pitch 22-14 AWG Euro Style Terminal Block | Future Electronics |
Conn Power HDR 12 POS 4mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Circular Connector, 14 POS AMPSEAL VERTICAL HDR AMPSEAL Series | TE Connectivity 1-776261-2 | RS Americas |
Conn Terminal Block RCP 2 POS 5mm Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-776261-2?
Additional datasheets, footprints and schematics for 1-776261-2 are listed on our Part Details page. You can also find images and similar parts to 1-776261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776261-2 fall under?
The 1-776261-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776261-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776261-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 1-776261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776261-2 often in real-time on the comparison pages.
What if I can't find stock of 1-776261-2?
You can fill out our help required form which you can use to request a quote for 1-776261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.