Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.83
|
1,600
in stock
|
Buy Now | |
TE Store
from US$3.48
|
7,727
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | Without |
Number of Rows | 1 |
Wire Entry Angle | Top |
Stacked Levels | Without |
Number of Positions | 3 |
Contact Current Rating (Max) | 10A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .122in, 3.1mm |
Wire Size | .3 – 2mm², 22 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | NY - FR15 |
Housing Color | Green |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 250 |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Block Type | PCB Mount |
Connector Style | Header |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3P Spring TB, 180deg, VT,5.08mm, Green Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 1776260-3 | Internal Number: 1776260-3 | .2" | TE Connectivity | TE Store |
Bd Mt Screwless 5.08mm Top Wi | Heilind Electronics |
TERMI-BLOK 5.08mm PCB terminal block, 3P | RS |
Bd Mt Screwless, 5.08Mm Top Wi |Buchanan Te Connectivity 1776260-3 | Newark Electronics |
Conn Terminal Block 6 POS 5.08mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Connector, Terminal Block, Wire Receptacle, 3, 14 to 22 AWG, 0.200 in., Top | TE Connectivity 1776260-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1776260-3?
Additional datasheets, footprints and schematics for 1776260-3 are listed on our Part Details page. You can also find images and similar parts to 1776260-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776260-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776260-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776260-3 fall under?
The 1776260-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776260-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776260-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776260-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776260-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1776260-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776260-3 often in real-time on the comparison pages.
What if I can't find stock of 1776260-3?
You can fill out our help required form which you can use to request a quote for 1776260-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.