Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Closed End | Without |
Stacked Levels | Without |
Wire Entry Angle | Top |
Number of Positions | 2 |
Contact Mount | Surface Mount |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | .2 – .24mm² |
Voltage | 250VAC |
Current Rating (Max) | 3A |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Screw Flange | Without |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Comment | With Wire Trap |
Packaging Quantity | 500 |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Block Type | None |
Smc Assy, 2.5Mm Smt Reel |Te Connectivity 1776226-1 | Newark Electronics |
Conn Terminal Block RCP 2 POS 2.54mm Screw ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1776226-1?
Additional datasheets, footprints and schematics for 1776226-1 are listed on our Part Details page. You can also find images and similar parts to 1776226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776226-1 fall under?
The 1776226-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776226-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776226-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1776226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776226-1 often in real-time on the comparison pages.
What if I can't find stock of 1776226-1?
You can fill out our help required form which you can use to request a quote for 1776226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.