Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Number of Rows | 1 |
Closed End | With |
Threaded Flange | Without |
Number of Positions | 6 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 11A |
PCB Tail Length | 3.4mm, .134in |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Material | High Temperature Polyamide |
Mounting Angle | Right Angle |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Block Type | PCB Mount |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
6P Termi-Blok Hdr,high Temp |Te Connectivity 1776135-6 | Newark Electronics |
Conn Shrouded Header HDR 6 POS 3.81mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1776135-6?
Additional datasheets, footprints and schematics for 1776135-6 are listed on our Part Details page. You can also find images and similar parts to 1776135-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776135-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776135-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776135-6 fall under?
The 1776135-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776135-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776135-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776135-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776135-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1776135-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776135-6 often in real-time on the comparison pages.
What if I can't find stock of 1776135-6?
You can fill out our help required form which you can use to request a quote for 1776135-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.