Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Closed End | With |
Contact Mount | Through Hole |
Contact Base Material | CuMg |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
PCB Tail Length | .134in, 3.4mm |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | High Temperature Polyamide |
Centerline (Pitch) | 3.81mm, .15in |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Mating Angle | 90°(Bottom)/ 180° (Side) |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Packaging Method | Box & Carton |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5P Termi-Blok Hdr,high Temp |Amp Te Connectivity 1776131-5 | Newark Electronics |
Special Order: 5P TERMI-BLOK HDR,HIGH TEMP Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 5 .15" | PCB Terminal Block | Part Number: 1776131-5 | Internal Number: 1776131-5 | .15" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 5Ways |
Rated Current | 11A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1776131-5?
Additional datasheets, footprints and schematics for 1776131-5 are listed on our Part Details page. You can also find images and similar parts to 1776131-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776131-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776131-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776131-5 fall under?
The 1776131-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776131-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776131-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776131-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776131-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1776131-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776131-5 often in real-time on the comparison pages.
What if I can't find stock of 1776131-5?
You can fill out our help required form which you can use to request a quote for 1776131-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.