Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
6,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
6,137
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
6,137
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
6,137
in stock
|
Buy Now | |
Farnell
from US$0.98
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
900
in stock
|
Buy Now | |
TE Store
from US$1.13
|
478
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Number of Rows | 1 |
Closed End | Without |
Stacked Levels | Without |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 12A |
Wire Size | .08 – 1.4mm², 28 – 16AWG |
PCB Tail Length | .102in, 2.6mm |
Voltage | 150VAC |
Current Rating (Max) | 12A |
Housing Material | PA 66 |
Housing Color | Black |
Centerline (Pitch) | .138in, 3.5mm |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Copper Alloy |
Connector Mounting Type | Board Mount |
Screw Size | M2 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 300 |
Block Type | None |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fixed Terminal Blocks 2P Side Entry 3.5Mm |Amp Te Connectivity 1776112-2 | Newark Electronics |
Fixed Terminal Blocks 2P SIDE ENTRY 3.5mm | Rapid Electronics |
TE Connectivity - AMP PCB 2P3.50MMSIDE ENTRYHIGH TMP | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
2 Position Wire to Board Terminal Block Horizontal with Board 0.138 (3.50mm)" | Future Electronics |
2P,3.50MM,SIDE ENTRY,HIGH TMP Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 1776112-2 | Internal Number: 1776112-2 | .138" | TE Connectivity | TE Store |
Conn Terminal Block 2 POS 3.5mm Solder ST Thru-Hole 12A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776112-2?
Additional datasheets, footprints and schematics for 1776112-2 are listed on our Part Details page. You can also find images and similar parts to 1776112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776112-2 fall under?
The 1776112-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776112-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776112-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1776112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776112-2 often in real-time on the comparison pages.
What if I can't find stock of 1776112-2?
You can fill out our help required form which you can use to request a quote for 1776112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.