Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
Contact Size | 16 |
Post Size | .045in, 1.14mm |
Test Current | 13A |
Circuit Application | Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Quantity | 3000 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Wire Wrap |
Wire Wraps per Post | 2 |
Contact Assy,sckt,.045 Post Lp |Te Connectivity 1776003-2 | Newark Electronics |
Connector, Contact Assy, Sckt,.045 Post Lp | TE Connectivity 1776003-2 | RS Americas |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1776003-2?
Additional datasheets, footprints and schematics for 1776003-2 are listed on our Part Details page. You can also find images and similar parts to 1776003-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776003-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776003-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776003-2 fall under?
The 1776003-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1776003-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776003-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776003-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776003-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1776003-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776003-2 often in real-time on the comparison pages.
What if I can't find stock of 1776003-2?
You can fill out our help required form which you can use to request a quote for 1776003-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.