Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
3,850
in stock
|
Buy Now | |
TE Store
from US$0.68
|
13,512
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
12,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
7,188
in stock
|
Buy Now | |
element14
from US$0.49
|
3,850
in stock
|
Buy Now | |
RS
from US$0.66
|
3,520
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
3,300
in stock
|
Buy Now | |
Avnet America
-
|
13,200
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Location | None |
---|---|
Module Orientation | Right Angle |
Number of Positions | 52 |
Stackable | No |
Number of Rows | 2 |
Number of Keys | 1 |
PCB Mount Orientation | Horizontal |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold Flash |
Row-to-Row Spacing | .8mm, .031in |
Height Above PC Board | .205in |
Stack Height | 5.2mm, .205in |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Bus Type | Mini PCI Express |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 550 |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Housing | Yes |
mSATA/mini PCI-E 5.2H Type I G/F Bus Type: Mini PCI Express Connector System: Board-to-Board Number of Positions: 52 Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Mini PCI Express Board-to-Board 52 .031" | Mini Pci Express & Msata | Part Number: 1775862-2 | Internal Number: 1775862-2 | .031" | TE Connectivity | TE Store |
MSATA/MINI PCI-E 5.2H TYPE I G | TTI Europe |
Card Edge Conn, Dual Side, 52Pos, Smd | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 52 POS, SMT | element14 |
mSATA/mini PCI-E 5.2H Type I G/F, Mini PCI Express and mSATA | TE Connectivity 1775862-2 | RS Americas |
Conn Mini PCI Express Card Socket 52 POS 0.8mm Solder RA SMD T/R | Avnet America |
PCI Express / PCI Connectors mSATA/mini PCI-E 5.2H Type I G/F | Future Electronics |
Where can I find additional details, specifications and documents for a 1775862-2?
Additional datasheets, footprints and schematics for 1775862-2 are listed on our Part Details page. You can also find images and similar parts to 1775862-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775862-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775862-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775862-2 fall under?
The 1775862-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1775862-2 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775862-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775862-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775862-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 1775862-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775862-2 often in real-time on the comparison pages.
What if I can't find stock of 1775862-2?
You can fill out our help required form which you can use to request a quote for 1775862-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.