Status: | Unknown |
---|---|
Series: | Mini PCI Express Series |
RoHS: | Compliant |
Product Range | Mini PCI Express Series |
---|---|
No. of Contacts | 52Contacts |
Pitch Spacing | 0.8mm |
Gender | Socket |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Conn Mini PCI Express Card SKT 52 POS 0.8mm Solder RA SMD T/R | Avnet America |
Mini Pci-E 4H Type I G/F |Te Connectivity 1775861-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1775861-2.?
Additional datasheets, footprints and schematics for 1775861-2. are listed on our Part Details page. You can also find images and similar parts to 1775861-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775861-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775861-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775861-2. fall under?
The 1775861-2. is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775861-2. when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775861-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 1775861-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1775861-2. have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 1775861-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775861-2. often in real-time on the comparison pages.
What if I can't find stock of 1775861-2.?
You can fill out our help required form which you can use to request a quote for 1775861-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.