Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
5,756
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
5,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
5,756
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
5,756
in stock
|
Buy Now | |
TE Store
from US$1.13
|
2,309
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Mating Post Length | 3.53mm, .139in |
PCB Contact Termination Area Plating Material Thickness | 2µm, 80µin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | 5.5mm, .217in |
Wire Size | .05mm², 30AWG |
Connector Length | .8425in, 21.4mm |
Connector Width | 7.6mm, .299in |
コネクタの高さ | 5.5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PA 9T GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 600 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Sealable | No |
Termination Post & Tail Length | .039in, 1mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Headers&wire Housings 9 Pos Hdr R/A Smt 2.0Mm |Amp Te Connectivity 1775469-9 | Newark Electronics |
HPI CONN. 2.0MM R/A SMT 9P 80U | Rapid Electronics |
TE Connectivity HPI CONN. 2.0MM R/A SMT 9P 80U" Board Connector 9 Contact(s) 1 Row(s) Male Right Angle 0.079 inch Pitch Solder Terminal Locking Natural Insulator Plug | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
HPI CONN., 2.0MM, R/A, SMT, 9P, 80U PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 9 | Amp Hpi 2.0 Mm Header | Part Number: 1775469-9 | Internal Number: 1775469-9 | TE Connectivity | TE Store |
Conn High Performance Interconnect HDR 9 POS 2mm Solder RA SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1775469-9?
Additional datasheets, footprints and schematics for 1775469-9 are listed on our Part Details page. You can also find images and similar parts to 1775469-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775469-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775469-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775469-9 fall under?
The 1775469-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1775469-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775469-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775469-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775469-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1775469-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775469-9 often in real-time on the comparison pages.
What if I can't find stock of 1775469-9?
You can fill out our help required form which you can use to request a quote for 1775469-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.