Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
531
in stock
|
Buy Now | |
TE Store
from US$0.66
|
25,426
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
3,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
1,800
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
790
in stock
|
Buy Now | |
element14
from US$0.42
|
531
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 80µin, 2µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Mating Post Length | 3.53mm, .139in |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Wire Size | .05mm², 30AWG |
Connector Height | 5.5mm, .217in |
Connector Length | 7.4mm, .291in |
コネクタの高さ | 5.5mm |
Connector Width | 7.6mm, .299in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | PA 9T GF |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 600 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .039in, 1mm |
Terminations per Post (Max) | 3 |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
HPI CONN., 2.0MM, R/A, SMT, 2P, 80U PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | Amp Hpi 2.0 Mm Header | Part Number: 1775469-2 | Internal Number: 1775469-2 | TE Connectivity | TE Store |
Connector Systems:Wire-To-Board | Newark Electronics |
Conn High Performance Interconnect PL 2 POS 2mm Solder RA SMD Reel | Avnet America |
Headers&Wire Housings 2 POS HDR R/A SMT 2.0mm | Rapid Electronics |
HPI CONN., 2.0MM, R/A, SMT, 2P, 80UInch, PCB Headers and Receptacles | TE Connectivity 1775469-2 | RS Americas |
CONNECTOR, HEADER, 2POS, 1ROW, 2MM, SMT | element14 |
2 Position Single Row 2.00mm 3A 250V Right Angle Header | Future Electronics |
HPI CONN., 2.0mm, R/A, SMT, 2P, 80u" | Boersig |
Where can I find additional details, specifications and documents for a 1775469-2?
Additional datasheets, footprints and schematics for 1775469-2 are listed on our Part Details page. You can also find images and similar parts to 1775469-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775469-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775469-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775469-2 fall under?
The 1775469-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1775469-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775469-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775469-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775469-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1775469-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775469-2 often in real-time on the comparison pages.
What if I can't find stock of 1775469-2?
You can fill out our help required form which you can use to request a quote for 1775469-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.