Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now | |
TE Store
from US$0.75
|
28,368
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
26,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
26,000
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
26,000
in stock
|
Buy Now | |
Farnell
from US$0.51
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Length | 4mm, .157in |
Contact Working Range (Low) | 4mm, .157in |
Contact Width | .098in, 2.5mm |
Contact Working Range (High) | 3.4mm, .134in |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | 4.3mm, .169in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 2000 |
Connector System | Board-to-Board |
Sealable | No |
Spring Finger Type | Box-Clip |
Scalable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
SHIELD FINGER 434025N7 Spring Finger Type: Box-Clip Scalable: No Side Protected: No Uncompressed Height: 4.3 mm Uncompressed Height: .169 in Box-Clip 4.3 mm | PCB Spring Contact | Part Number: 1775073-1 | Internal Number: 1775073-1 | TE Connectivity | TE Store |
MOBILE PHONE/SMART PHONE PRODUCT | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Shield Finger 434025N7 |Te Connectivity 1775073-1 | Newark Electronics |
2.5 x 3.5 x 4.3 mm Gold Copper Alloy Shield Finger | Future Electronics |
Connector Accessories Spring Finger T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1775073-1?
Additional datasheets, footprints and schematics for 1775073-1 are listed on our Part Details page. You can also find images and similar parts to 1775073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775073-1 fall under?
The 1775073-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1775073-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775073-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, TTI Europe and Farnell have stock available or on a lead time for 1775073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775073-1 often in real-time on the comparison pages.
What if I can't find stock of 1775073-1?
You can fill out our help required form which you can use to request a quote for 1775073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.