Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
Contact Current Rating (Max) | .5A |
Mounting Angle | Right Angle |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Sealable | No |
Format | Compact Flash |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -25 – 90°C |
Sd Card, Push-Push, 9Pos, Smt | Newark Electronics |
Conn SD Card HDR 9 POS Solder RA SMD T/R 0.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1775059-1?
Additional datasheets, footprints and schematics for 1775059-1 are listed on our Part Details page. You can also find images and similar parts to 1775059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775059-1 fall under?
The 1775059-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SD Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775059-1 when available in the SD Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775059-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1775059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775059-1 often in real-time on the comparison pages.
What if I can't find stock of 1775059-1?
You can fill out our help required form which you can use to request a quote for 1775059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.