Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
Contact Layout | Inline |
Stack Height | .118in, 3mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Housing Material | Nylon 6T |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | None |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
High Temperature Compatible | Yes |
0.8 BTB FS RCPT G/F 24P PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 24 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 24 | PCB Header & Receptacle | Part Number: 1775013-2 | Internal Number: 1775013-2 | .8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1775013-2?
Additional datasheets, footprints and schematics for 1775013-2 are listed on our Part Details page. You can also find images and similar parts to 1775013-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775013-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775013-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775013-2 fall under?
The 1775013-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1775013-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775013-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775013-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775013-2 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 1775013-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775013-2 often in real-time on the comparison pages.
What if I can't find stock of 1775013-2?
You can fill out our help required form which you can use to request a quote for 1775013-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.