Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1191290-0 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
2,350
in stock
|
Buy Now | |
TE Store
from US$1.03
|
2,685
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
368
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
368
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
368
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
368
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$1.03
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Polyamide |
Connection Capacity | Single |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2 – 4.6mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 16 – 14AWG, 2426 – 3831CMA |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 1.25in, 32mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Barrel Color | Blue |
Packaging Method | Package |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | 125°C |
B-106-3632 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 2426 – 3831 CMA Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 2426 – 3831 CMA 6.35 mm | Quick Disconnect | Part Number: 177469-000 | Internal Number: 177469-000 | Alias Number: 1-1191290-0 | TE Connectivity | TE Store |
Crimp rcpt,quick discon,Sn,13.5-15.5awg | RS |
Terminals H/S-Rec 16-14 Blu .250X.032 |Raychem Te Connectivity 177469-000 | Newark Electronics |
Terminals H/S-REC 16-14 BLU .250X.032 | Rapid Electronics |
Quick Disconnect Terminal 13.5-15.5AWG RCP Tin Bulk | Avnet America |
Terminals B-106-3632 | Sager |
FEMALE DISCONNECT, 6.35MM, 16-14AWG | Farnell |
Where can I find additional details, specifications and documents for a 177469-000?
Additional datasheets, footprints and schematics for 177469-000 are listed on our Part Details page. You can also find images and similar parts to 177469-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177469-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177469-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177469-000 fall under?
The 177469-000 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 177469-000 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177469-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 177469-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177469-000 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 177469-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177469-000 often in real-time on the comparison pages.
What if I can't find stock of 177469-000?
You can fill out our help required form which you can use to request a quote for 177469-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.