Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 0s |
Time Max | 99999.9h |
Power Consumption | 2.5W |
RoHS Compliant | NA |
Electromechanical Hour Meter | Newark Electronics |
ELAPSED TIME METER, 3.5 IN SQUARE, 120VAC, MODEL 2153ET | Simpson 17720 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Cable Length - Imperial | 6.5ft |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 17720?
Additional datasheets, footprints and schematics for 17720 are listed on our Part Details page. You can also find images and similar parts to 17720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17720 fall under?
The 17720 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 17720 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17720 you can contact the distributor directly for product support, shipping queries etc.
Is the 17720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17720 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 17720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17720 often in real-time on the comparison pages.
What if I can't find stock of 17720?
You can fill out our help required form which you can use to request a quote for 17720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.