Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28.17
|
121
in stock
|
Buy Now | |
Rapid Electronics
from US$27.16
|
121
in stock
|
Buy Now | |
Chip One Stop
from US$26.20
|
121
in stock
|
Buy Now | |
Farnell
from US$28.60
|
98
in stock
|
Buy Now | |
Avnet America
from US$21.84
|
-
|
Buy Now | |
RS Americas
from US$35.99
|
-
|
Buy Now | |
Boersig
from US$27.98
|
-
|
Buy Now | |
TE Store
from US$47.13
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Shell Plating | Nickel |
Color | Black |
Configuration | Double-Ended |
Number of Positions | 19 |
Contact Mating Area Plating Material | Gold |
Cable Assembly Length | 19.685in, 500mm |
Wire Size | 30AWG |
Product Type | Cable Assembly |
Shielded | Yes |
Cable Assembly Type | HDMI |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Hdmi Cables Hdmi To Hdmi 500 Mm |Amp Te Connectivity 1770019-4 | Newark Electronics |
HDMI Cables HDMI TO HDMI 500 mm | Rapid Electronics |
CABLE, HDMI C-HDMI A PLUG, 500MM | Farnell |
Cable Assembly Video 0.5m 28AWG/30AWG 19 POS HDMI to 19 POS HDMI PL-PL Bag | Avnet America |
CABLE ASSY, HDMI, HDMI Cable Assemblies | TE Connectivity 1770019-4 | RS Americas |
Special Order: CABLE ASSY, HDMI Cable Assembly Length: .5 m Cable Assembly Length: 1.640417 ft 0.5 m 1.640417 ft | Hdmi Cable Assembly | Part Number: 1770019-4 | Internal Number: 1770019-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1770019-4?
Additional datasheets, footprints and schematics for 1770019-4 are listed on our Part Details page. You can also find images and similar parts to 1770019-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1770019-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1770019-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1770019-4 fall under?
The 1770019-4 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > HDMI Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1770019-4 when available in the HDMI Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1770019-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1770019-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1770019-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1770019-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1770019-4 often in real-time on the comparison pages.
What if I can't find stock of 1770019-4?
You can fill out our help required form which you can use to request a quote for 1770019-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.