Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1770019-1,
CP7188-000 |
Color | Black |
---|---|
Shell Plating | Nickel |
Equalized | Yes |
Number of Positions | 19 |
Configuration | Double-Ended |
Contact Mating Area Plating Material | Gold |
Cable Assembly Length | 2000mm, 78.74in |
Wire Size | 30AWG |
Product Designation | Patch Cord |
Product Type | Cable Assembly |
Shielded | Yes |
Cable Assembly Type | HDMI |
1770019-1 - C/A, Hdmi To Hdmi, 2000Mm Rohs Compliant: Yes |Te Connectivity 1770019-1 | Newark Electronics |
Cable Assembly Video 2m 28AWG/30AWG 19 POS HDMI to 19 POS HDMI PL-PL Bag | Avnet America |
C/A, HDMI TO HDMI, 2000MM, HDMI Cable Assemblies | TE Connectivity 1770019-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1770019-1?
Additional datasheets, footprints and schematics for 1770019-1 are listed on our Part Details page. You can also find images and similar parts to 1770019-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1770019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1770019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1770019-1 fall under?
The 1770019-1 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > HDMI Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1770019-1 when available in the HDMI Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1770019-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1770019-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1770019-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 1770019-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1770019-1 often in real-time on the comparison pages.
What if I can't find stock of 1770019-1?
You can fill out our help required form which you can use to request a quote for 1770019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.