1769 Semiconductors - Tools by Adafruit Industries

JST-PH 2-Pin SMT Right Angle Connector

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Newark
Newark
from US$0.81
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
2,000
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.04
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.85
-
Buy Now

Alternative Descriptions

Jst-Ph 2-Pin Smt Right Angle Connector |Adafruit 1769 | Newark Electronics


1769 Lighting Products by Unknown

T1 3/4 MS 2.5V .2A .2CP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1769 Lamps & Tubes by CML Innovative Technologies

LAMP, INCANDESCENT, MIDGET SCREW, 2.5V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 2.5V
Lamp Base Type Midget Screw
Bulb Size T-1 3/4 (5mm)
MSCP 0.2
Average Bulb Life 500h
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1769?

Additional datasheets, footprints and schematics for 1769 are listed on our Part Details page. You can also find images and similar parts to 1769 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1769 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1769 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1769 fall under?

The 1769 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.

Can I view similar or alternative parts?

You can view similar parts to 1769 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1769 you can contact the distributor directly for product support, shipping queries etc.

Is the 1769 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1769 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for 1769.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1769 often in real-time on the comparison pages.

What if I can't find stock of 1769?

You can fill out our help required form which you can use to request a quote for 1769 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay