Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Brass |
---|---|
Lattice Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Pre-Tin |
Insulation Diameter | .9 – 2mm, .035 – .078in |
Wire Size | .12 – .35mm², 26 – 22AWG |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Amp Lattice Rec Cont Awg26-22 |Amp Te Connectivity 176846-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP LATTICE Series |
RoHS: | Unknown |
Product Range | AMP LATTICE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP LATTICE Series Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176846-1?
Additional datasheets, footprints and schematics for 176846-1 are listed on our Part Details page. You can also find images and similar parts to 176846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176846-1 fall under?
The 176846-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 176846-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176846-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 176846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176846-1 often in real-time on the comparison pages.
What if I can't find stock of 176846-1?
You can fill out our help required form which you can use to request a quote for 176846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.