Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD06W-PLUS,
A55976-000 |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
87
in stock
|
Buy Now | |
Boersig
from US$0.0392
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
87
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0290
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0224
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 06 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | 2.6 – 3.5mm, .102 – .138in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | + |
Markers Snap On .104-.14 Price Per Ea Marker |Amp Te Connectivity 1768044-7 | Newark Electronics |
TE Connectivity - AMP Pre-Printed Markers STD06W-PLUS | Distrelec |
Special Order: STD06W-PLUS Marker Style: Snap-On Marker Size: STD 06 Compatible Cable Diameter Range: 2.6 – 3.5 mm Compatible Cable Diameter Range: .102 – .138 in Primary Product Color: White Snap-On STD 06 2.6 – 3.5 mm .102 – .138" | Std Snap-On Marker | Part Number: 1768044-7 | Internal Number: 1768044-7 | Alias Number: A55976-000 | White | TE Connectivity | TE Store |
Wire Labels & Markers SNAP ON .104-.14 PRICE PER EA MARKER | Sager |
Where can I find additional details, specifications and documents for a 1768044-7?
Additional datasheets, footprints and schematics for 1768044-7 are listed on our Part Details page. You can also find images and similar parts to 1768044-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1768044-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1768044-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1768044-7 fall under?
The 1768044-7 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 1768044-7 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1768044-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1768044-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1768044-7 have stock available?
Authorised distributors including Boersig, Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1768044-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1768044-7 often in real-time on the comparison pages.
What if I can't find stock of 1768044-7?
You can fill out our help required form which you can use to request a quote for 1768044-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.