Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1768017-2,
E07012-000 |
Label Color | Yellow |
---|---|
UL Listed | No |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
実装方法 | Sheet |
Packaging Method | Sheet |
Packaging Quantity | 30 |
Label Thickness | 200Micron |
Label Height | 22mm, .866in |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Material | Vinyl |
Label Style | Die-Cut |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Eb2256 |Amp Te Connectivity 1768017-2 | Newark Electronics |
Labels and Industrial Warning Signs | Rapid Electronics |
TE Connectivity - AMP Standard Label EB2256 | Distrelec |
Where can I find additional details, specifications and documents for a 1768017-2?
Additional datasheets, footprints and schematics for 1768017-2 are listed on our Part Details page. You can also find images and similar parts to 1768017-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1768017-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1768017-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1768017-2 fall under?
The 1768017-2 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 1768017-2 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1768017-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1768017-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1768017-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec and Boersig have stock available or on a lead time for 1768017-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1768017-2 often in real-time on the comparison pages.
What if I can't find stock of 1768017-2?
You can fill out our help required form which you can use to request a quote for 1768017-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.