Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
3,415
in stock
|
Buy Now | |
TE Store
from US$0.15
|
33,681
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,415
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
3,415
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,415
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now |
Primary Product Material | Steel |
---|---|
Screw Material | Steel |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Mounting Accessory Type | Mounting Screw |
SCREW,PAN HEAD,#4 Connector Hardware Accessory Type: Screw Primary Product Material: Steel Hardware Accessory Function: Mounting Latching, Locking & Retention Screw Steel Mounting | Connector Hardware | Part Number: 1766829-1 | Internal Number: 1766829-1 | TE Connectivity | TE Store |
Heavy Duty Power Connectors Screw Pan Head #4 |Amp Te Connectivity 1766829-1 | Newark Electronics |
Heavy Duty Power Connectors SCREW PAN HEAD #4 | Rapid Electronics |
TE Connectivity - AMP PCB Connector MountingSCREWPAN HEAD%234 | Distrelec |
Connector Accessories Mounting Screw Size 4-40 Straight Steel | Avnet America |
SCREW, PAN HEAD, Number 4, PCB Connector Mounting | TE Connectivity 1766829-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766829-1?
Additional datasheets, footprints and schematics for 1766829-1 are listed on our Part Details page. You can also find images and similar parts to 1766829-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766829-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766829-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766829-1 fall under?
The 1766829-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1766829-1 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766829-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766829-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766829-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1766829-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766829-1 often in real-time on the comparison pages.
What if I can't find stock of 1766829-1?
You can fill out our help required form which you can use to request a quote for 1766829-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.