Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 24 |
Number of Positions | 29 |
Number of Power Positions | 5 |
Operating Voltage | 370VAC, 370VDC |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyphthalamide |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Contact Type | Pin/Socket |
Product Type | Connector |
Housing Type | Plug Housing |
Sealable | No |
CONN,PIN,RT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 29 Centerline (Pitch): 2.5 mm Housing Plug Wire-to-Board 29 | Rectangular Power Connector | Part Number: 1766693-1 | Internal Number: 1766693-1 | 2.5 mm | TE Connectivity | TE Store |
CONN, PIN, RT | TE Connectivity 1766693-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766693-1?
Additional datasheets, footprints and schematics for 1766693-1 are listed on our Part Details page. You can also find images and similar parts to 1766693-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766693-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766693-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766693-1 fall under?
The 1766693-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766693-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766693-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766693-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766693-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1766693-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766693-1 often in real-time on the comparison pages.
What if I can't find stock of 1766693-1?
You can fill out our help required form which you can use to request a quote for 1766693-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.