Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 0.86mm |
No. of Contacts | 18 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Conn,skt,long Sldr,mc-P3S0 Rohs Compliant: Yes |Elcon Te Connectivity 1766685-1 | Newark Electronics |
CONN,SKT,LONG SLDR,MC-P3S0 | element14 |
Conn Power SKT 60 POS 2.5mm Solder ST Thru-Hole | Avnet America |
TE Connectivity CONN SKT LONG SLDR MC-P3S0 D-Sub Micro-D Connectors CONN SKT LONG SLDR MC-P3S0 | Distrelec |
Where can I find additional details, specifications and documents for a 1766685-1?
Additional datasheets, footprints and schematics for 1766685-1 are listed on our Part Details page. You can also find images and similar parts to 1766685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766685-1 fall under?
The 1766685-1 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766685-1 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766685-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1766685-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1766685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766685-1 often in real-time on the comparison pages.
What if I can't find stock of 1766685-1?
You can fill out our help required form which you can use to request a quote for 1766685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.