Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 284-0223-01303 |
Number of Power Positions | 18 |
---|---|
Row-to-Row Spacing | .16in, 4.11mm |
Number of Dual Positions | 9 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 20 |
Number of Rows | 2 |
Number of Positions | 38 |
Number of Single Positions | 10 |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 25A |
Contact Layout | Staggered |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Accepts Card Thickness | .093in, 2.36mm |
PCB Thickness (Recommended) | 1.57 – 3.175mm, .062 – .125in |
Card Slot Depth | 6mm, .236in |
Height | .787in, 20mm |
Accepts Card Width | 126.64mm, 4.99in |
Power Contact Centerline | 9.7mm, .381in |
Length | 5.835in, 148.22mm |
Width | .3555in, 9.03mm |
Operating Voltage | 250VAC, 250 V |
End Caps | Without |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Glass Filled Polyester |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | 1935071 |
Agency/Standard | UL, CSA |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Special Features | Custom Configurable |
For Use With | Printed Circuit Board |
Packaging Quantity | 28 |
Packaging Method | Box |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Termination Post & Tail Length | 4.5mm, .177in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
284-0223-01303=CONN,SKT,MINI Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 38 2.5 mm .098" | Card Edge Power Connector | Part Number: 1766442-1 | Internal Number: 1766442-1 | Alias Number: 284-0223-01303 | TE Connectivity | TE Store |
284-0223-01303=Conn,skt,mini |Te Connectivity 1766442-1 | Newark Electronics |
Conn Power SKT 18Power/20Signal POS 2.5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1766442-1?
Additional datasheets, footprints and schematics for 1766442-1 are listed on our Part Details page. You can also find images and similar parts to 1766442-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766442-1 fall under?
The 1766442-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766442-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766442-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766442-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766442-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1766442-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766442-1 often in real-time on the comparison pages.
What if I can't find stock of 1766442-1?
You can fill out our help required form which you can use to request a quote for 1766442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.