Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 283-0172-04003 |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.19
|
606
in stock
|
Buy Now | |
Newark Electronics
from US$10.15
|
606
in stock
|
Buy Now | |
Rapid Electronics
from US$8.72
|
606
in stock
|
Buy Now | |
Chip One Stop
from US$8.70
|
606
in stock
|
Buy Now | |
Farnell
from US$10.14
|
485
in stock
|
Buy Now | |
TE Store
from US$9.64
|
95
in stock
|
Buy Now | |
Future Electronics
from US$8.13
|
-
|
Buy Now | |
Avnet America
from US$6.95
|
-
|
Buy Now | |
element14
from US$6.96
|
-
|
Buy Now | |
Boersig
from US$9.00
|
-
|
Buy Now |
Number of Signal Positions | 18 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 30 |
Number of Single Positions | 9 |
Number of Power Positions | 12 |
Number of Dual Positions | 6 |
Row-to-Row Spacing | .129in, 3.3mm |
Board-to-Board Configuration | Right Angle |
Number of Rows | 2 |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Layout | Staggered |
Contact Current Rating (Max) | 25A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Design | Multiple Contact Band/CROWN BAND |
Card Slot Depth | .236in, 6mm |
Accepts Card Width | 93.34mm, 3.67in |
Height | 20mm, .787in |
Width | .3555in, 9.03mm |
Power Contact Centerline | 9.7mm, .381in |
Accepts Card Thickness | 1.57mm, .062in |
Length | 4.53in, 114.96mm |
PCB Thickness (Recommended) | .093in, 2.36mm |
Operating Voltage | 250 V, 250VAC |
End Caps | Without |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
CSA File Number | 1935071 |
Agency/Standard | CSA, UL |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention Type | Latch |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Special Features | Custom Configurable |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Box |
Packaging Quantity | 32 |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Post & Tail Length | .148in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Card Edge Conn 283-0172-04003=Ta |Amp Te Connectivity 1766436-1 | Newark Electronics |
Standard Card Edge Conn 283-0172-04003=TA | Rapid Electronics |
TE Connectivity 283-0172-04003 TA CONN SKT Standard Card Edge Connectors 283-0172-04003 TA CONN SKT | Distrelec |
CARD EDGE CONN, DUAL SIDE, 12P+18S, THT | Farnell |
283-0172-04003=TA CONN,SKT Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 30 2.5 mm .098" | Card Edge Power Connector | Part Number: 1766436-1 | Internal Number: 1766436-1 | Alias Number: 283-0172-04003 | TE Connectivity | TE Store |
Conn Power SKT 12Power/18Signal POS Press ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1766436-1?
Additional datasheets, footprints and schematics for 1766436-1 are listed on our Part Details page. You can also find images and similar parts to 1766436-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766436-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766436-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766436-1 fall under?
The 1766436-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766436-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766436-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766436-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766436-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1766436-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766436-1 often in real-time on the comparison pages.
What if I can't find stock of 1766436-1?
You can fill out our help required form which you can use to request a quote for 1766436-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.