Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 284-0492-11000 |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.11
|
6,400
in stock
|
Buy Now | |
Rapid Electronics
from US$5.13
|
2,828
in stock
|
Buy Now | |
Chip One Stop
from US$5.37
|
2,828
in stock
|
Buy Now | |
Distrelec
from US$5.27
|
2,828
in stock
|
Buy Now | |
Farnell
from US$7.28
|
2,270
in stock
|
Buy Now | |
TE Store
from US$6.84
|
167
in stock
|
Buy Now | |
Avnet America
-
|
6,400
in stock
|
Buy Now | |
Future Electronics
from US$5.95
|
-
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
Boersig
from US$5.29
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin, .762µm |
---|---|
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Centerline (Pitch) | 2.5mm, .098in |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Contact |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
1766354-1 Rohs Compliant: Yes |Te Connectivity 1766354-1 | Newark Electronics |
Standard Card Edge Conn 284-0492-11000=TA | Rapid Electronics |
TE Connectivity 284-0492-11000 TA CONN SKT Heavy Duty Po | Distrelec |
CARD EDGE CONN, DUAL SIDE, 4P, PRESS FIT | Farnell |
284-0492-11000=TA CONN,SKT Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Base Material: Copper Alloy Circuit Application: Power Operating Temperature Range: -40 – 221 °F Socket Gold Copper Alloy Power | Connector Contact | Part Number: 1766354-1 | Internal Number: 1766354-1 | Alias Number: 284-0492-11000 | TE Connectivity | TE Store |
Conn Card Edge 40 POS 2.5mm Solder ST Thru-Hole | Avnet America |
4 Position 2.5 mm Pitch Press Fit Through Hole Backpanel Connector | Future Electronics |
284-0492-11000=TA CONN, SKT, Power Contacts | TE Connectivity 1766354-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766354-1?
Additional datasheets, footprints and schematics for 1766354-1 are listed on our Part Details page. You can also find images and similar parts to 1766354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766354-1 fall under?
The 1766354-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766354-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766354-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1766354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766354-1 often in real-time on the comparison pages.
What if I can't find stock of 1766354-1?
You can fill out our help required form which you can use to request a quote for 1766354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.