Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 283-0172-03003 |
Prices starting from US$8.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.59
|
200
in stock
|
Buy Now | |
TE Store
from US$11.98
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$12.18
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$11.06
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
200
in stock
|
Buy Now | |
Farnell
from US$12.45
|
160
in stock
|
Buy Now | |
Future Electronics
from US$10.74
|
-
|
Buy Now | |
Avnet America
from US$8.92
|
-
|
Buy Now | |
RS Americas
from US$14.71
|
-
|
Buy Now | |
Boersig
from US$11.41
|
-
|
Buy Now |
Number of Signal Positions | 18 |
---|---|
Number of Power Positions | 12 |
Number of Dual Positions | 6 |
Number of Single Positions | 9 |
Number of Positions | 30 |
Row-to-Row Spacing | 6.2mm, .244in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Right Angle |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 25A |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Height | .787in, 20mm |
Accepts Card Thickness | .062in, 1.57mm |
Accepts Card Width | 3.67in, 93.34mm |
Card Slot Depth | .236in, 6mm |
Length | 4.04in, 102.54mm |
Width | 9.03mm, .3555in |
Power Contact Centerline | 9.7mm, .381in |
Operating Voltage | 250 V, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Glass Filled Polyester |
End Caps | Without |
Agency/Standard | UL, CSA |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | 1935071 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Special Features | Custom Configurable |
For Use With | Printed Circuit Board |
Packaging Quantity | 26 |
Packaging Method | Box & Tray, Package |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
283-0172-03003=TA CONN,SKT,SMT Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 30 2.5 mm .098" | Card Edge Power Connector | Part Number: 1766336-1 | Internal Number: 1766336-1 | Alias Number: 283-0172-03003 | TE Connectivity | TE Store |
Standard Card Edge Conn 283-0172-03003=Ta |Amp Te Connectivity 1766336-1 | Newark Electronics |
Standard Card Edge Conn 283-0172-03003=TA | Rapid Electronics |
TE Connectivity 283-0172-03003 TA CONN SKT SMT Standard Card Edge Connectors 283-0172-03003 TA CONN SKT SMT | Distrelec |
CARD EDGE CONN, DUAL SIDE, 30 POS, SMD | Farnell |
283-0172-03003=TA CONN | Future Electronics |
Conn Power SKT 12Power/18Signal POS Solder ST SMD | Avnet America |
283-0172-03003=TA CONN, SKT, SMT, Card Edge Power Connectors | TE Connectivity 1766336-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766336-1?
Additional datasheets, footprints and schematics for 1766336-1 are listed on our Part Details page. You can also find images and similar parts to 1766336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766336-1 fall under?
The 1766336-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766336-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766336-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1766336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766336-1 often in real-time on the comparison pages.
What if I can't find stock of 1766336-1?
You can fill out our help required form which you can use to request a quote for 1766336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.