Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 284-0313-01303 |
Prices starting from US$8.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.57
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$9.79
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
93
in stock
|
Buy Now | |
Farnell
from US$12.15
|
80
in stock
|
Buy Now | |
TE Store
from US$11.71
|
18
in stock
|
Buy Now | |
Avnet America
from US$8.66
|
7
in stock
|
Buy Now | |
Future Electronics
from US$8.66
|
-
|
Buy Now | |
RS Americas
from US$14.56
|
-
|
Buy Now | |
Boersig
from US$10.10
|
-
|
Buy Now |
Number of Signal Positions | 30 |
---|---|
Row-to-Row Spacing | .231in, 5.87mm |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 14 |
Number of Positions | 44, 46 |
Number of Rows | 2 |
Number of Single Positions | 15 |
Number of Dual Positions | 7 |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Layout | Staggered |
Contact Current Rating (Max) | 25A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Termination Area Plating Finish | Matte |
Length | 5.1in, 129.6mm |
Accepts Card Width | 4.74in, 120.4mm |
Power Contact Centerline | 9.7mm, .381in |
Width | 9.9mm, .39in |
Accepts Card Thickness | 2.36mm, .093in |
PCB Thickness (Recommended) | 1.57 – 3.175mm, .062 – .125in |
Height | .823in, 20.9mm |
Operating Voltage | 250 V, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
End Caps | Without |
Housing Material | Thermoplastic |
Agency/Standard | UL, CSA |
CSA File Number | 1935071 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Special Features | Custom Configurable |
For Use With | Printed Circuit Board |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 8 |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Socket |
Termination Post & Tail Length | .177in, 4.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Standard Card Edge Connectors 14P/30S SOCKET T/H | Rapid Electronics |
CARD EDGE CONN, DUAL SIDE, 44POS, SOLDER | Farnell |
284-0313-01303=TA CONN,SKT Connector System: Board-to-Board Number of Positions: 44 46 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 44 2.5 mm | Card Edge Power Connector | Part Number: 1766308-1 | Internal Number: 1766308-1 | Alias Number: 284-0313-01303 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 14Pwr+30Sig | Newark Electronics |
Conn Power Card Edge SKT 14Power/30Signal POS Solder ST Thru-Hole | Avnet America |
2.5 mm 44 Position Board to Board Right Angle Receptacle Card Edge Connector | Future Electronics |
Female Edge Connector, Through Hole Mount, 44 Way, 2 Row, 2.5mm Pitch, 25A | TE Connectivity 1766308-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766308-1?
Additional datasheets, footprints and schematics for 1766308-1 are listed on our Part Details page. You can also find images and similar parts to 1766308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766308-1 fall under?
The 1766308-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766308-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766308-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1766308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766308-1 often in real-time on the comparison pages.
What if I can't find stock of 1766308-1?
You can fill out our help required form which you can use to request a quote for 1766308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.