Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.61
|
3,541
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
3,541
in stock
|
Buy Now | |
Rapid Electronics
from US$3.70
|
3,541
in stock
|
Buy Now | |
Chip One Stop
from US$3.26
|
3,541
in stock
|
Buy Now | |
Farnell
from US$4.46
|
2,840
in stock
|
Buy Now | |
TE Store
from US$4.16
|
119
in stock
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
Boersig
from US$3.82
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 5µm, 200µin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Crimp Area Plating Finish | Silver |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 200µin, 5µm |
Contact Plating Material | Silver |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Current Rating (Max) | 35A |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper |
Contact Size | 12 |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | 5µm, 200µin |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 20 – 16AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | PCB (Standard) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Heavy Duty Power Connectors Contact Pin #16 |Amp Te Connectivity 1766198-1 | Newark Electronics |
Heavy Duty Power Connectors CONTACT PIN #16 | Rapid Electronics |
TE Connectivity CONTACT PIN %2316 Heavy Duty Power Connect | Distrelec |
CONTACT, PIN, CRIMP, 20-16AWG, 35A | Farnell |
CONTACT,PIN,#16 Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: Without Contact Size: Size 12 Pin Silver Without | Connector Contact | Part Number: 1766198-1 | Internal Number: 1766198-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, PIN, Number 16, Power Contacts | TE Connectivity 1766198-1 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1766198-1?
Additional datasheets, footprints and schematics for 1766198-1 are listed on our Part Details page. You can also find images and similar parts to 1766198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766198-1 fall under?
The 1766198-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766198-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766198-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1766198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766198-1 often in real-time on the comparison pages.
What if I can't find stock of 1766198-1?
You can fill out our help required form which you can use to request a quote for 1766198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.