Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Mating Post Length | 4.2mm, .165in |
Contact Retention Within Housing | With |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | .2µm, 7.874µin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Thickness | .2µm, 7.87µin |
Contact Design | Round |
Contact Shape & Form | Rounded |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Gold |
Connector Height | .346in, 8.8mm |
コネクタの高さ | 8.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Length | 7.8mm, .307in |
Connector Width | .228in, 5.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
Ct Box Hdr Assy H 3P Gold Rohs Compliant: Yes |Amp Te Connectivity 176394-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2mm Solder RA Thru-Hole Bag/Box | Avnet America |
CT BOX HDR ASSY H 3P GOLD, PCB Headers and Receptacles | TE Connectivity 176394-3 | RS Americas |
Special Order: CT BOX HDR ASSY H 3P GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 176394-3 | Internal Number: 176394-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 176394-3?
Additional datasheets, footprints and schematics for 176394-3 are listed on our Part Details page. You can also find images and similar parts to 176394-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176394-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176394-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176394-3 fall under?
The 176394-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 176394-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176394-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 176394-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176394-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 176394-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176394-3 often in real-time on the comparison pages.
What if I can't find stock of 176394-3?
You can fill out our help required form which you can use to request a quote for 176394-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.