Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.96
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
349
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
349
in stock
|
Buy Now | |
Farnell
from US$4.83
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
TE Store
from US$3.54
|
-
|
Buy Now |
Keyed | No |
---|---|
Number of Ports | 1 |
Number of Rows | 2 |
Number of Positions | 36 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | 5.35mm, .211in |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tube |
封装数量 | 30 |
Product Grouping | Mini-SAS |
Receptacle Configuration | Mini-SAS |
Connector Style | Receptacle |
Shell | Without |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Connectors Recpt Conn Assy Ra 36Pos Smt Sff |Amp Te Connectivity 1761987-2 | Newark Electronics |
I/O Connectors recpt conn assy ra 36pos smt sff | Rapid Electronics |
TE Connectivity recpt conn assy ra 36pos smt sff Telecom | Distrelec |
MINI SAS CONN, R/A RCPT, 36POS, SMT | Farnell |
RECPT CONN ASSY RA 36POS SMT SFF | Avnet America |
Special Order: recpt conn assy ra 36pos smt sff SAS Connector Type: Mini-SAS Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 36 Number of Rows: 2 Mini-SAS Receptacle Cable-to-Board 36 | Mini-Sas Shielded Receptacle Assembly | Part Number: 1761987-2 | Internal Number: 1761987-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1761987-2?
Additional datasheets, footprints and schematics for 1761987-2 are listed on our Part Details page. You can also find images and similar parts to 1761987-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761987-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761987-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761987-2 fall under?
The 1761987-2 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761987-2 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761987-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761987-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761987-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761987-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761987-2 often in real-time on the comparison pages.
What if I can't find stock of 1761987-2?
You can fill out our help required form which you can use to request a quote for 1761987-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.