Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.24
|
24
in stock
|
Buy Now | |
TE Store
from US$6.84
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$10.04
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$13.63
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
24
in stock
|
Buy Now | |
Avnet America
from US$4.52
|
-
|
Buy Now | |
RS Americas
from US$7.45
|
-
|
Buy Now | |
Boersig
from US$5.73
|
-
|
Buy Now | |
Farnell
from US$6.96
|
-
|
Buy Now |
Number of Signal Positions | 22 |
---|---|
Mounting Ear Position | Low |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Keying & Polarized Position Locations | 0 |
Number of Positions | 11 |
Number of Single Positions | 11 |
Number of Power Positions | 8 |
Number of Dual Positions | 4 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 22A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | 2.54mm, .3in |
Height | 13.97mm, .55in |
Operating Voltage | 400VAC, 400 |
End Caps | Without |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Panel Mount Feature Type | Mounting Ears |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Ears |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Method | Tray |
Packaging Quantity | 24 |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Dual Position |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Termination Post & Tail Length | .171in, 4.34mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONNECTOR ASSEMBLY, SEC II POWER, DUAL P Connector System: Board-to-Board Number of Positions: 11 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 22 A Board-to-Board 11 2.54 mm .1" | Card Edge Power Connector | Part Number: 1761879-1 | Internal Number: 1761879-1 | TE Connectivity | TE Store |
Power To The Board Conn Assembly, Sec Ii Power, |Amp Te Connectivity 1761879-1 | Newark Electronics |
Power to the Board Conn ASSEMBLY SEC II POWER | Rapid Electronics |
TE Connectivity - AMP Card Edge CON ASSY SEC II POWER DUAL P | Distrelec |
Conn Card Edge SKT 4 POS Press ST Thru-Hole | Avnet America |
CONNECTOR ASSEMBLY, SEC II POWER, DUAL P, Card Edge Power Connectors | TE Connectivity 1761879-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | - |
Pitch Spacing | - |
Gender | - |
Contact Termination Type | - |
No. of Rows | - |
Row Pitch | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761879-1?
Additional datasheets, footprints and schematics for 1761879-1 are listed on our Part Details page. You can also find images and similar parts to 1761879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761879-1 fall under?
The 1761879-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761879-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761879-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1761879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761879-1 often in real-time on the comparison pages.
What if I can't find stock of 1761879-1?
You can fill out our help required form which you can use to request a quote for 1761879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.