Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.37
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
850
in stock
|
Buy Now | |
Distrelec
from US$4.26
|
850
in stock
|
Buy Now | |
TE Store
from US$5.81
|
437
in stock
|
Buy Now | |
Heilind Electronics
from US$5.08
|
168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.08
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
-
|
Buy Now | |
Future Electronics
from US$4.03
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
RS Americas
from US$6.62
|
-
|
Buy Now | |
Boersig
from US$4.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin |
---|---|
Bus Width | 32 Bit |
Product Weight | 14.349g |
PCB Retention Feature Material | Brass |
PCB Retention Feature Plating Material | Tin |
PCB Mount Orientation | Vertical |
Number of Positions | 120 |
Ejector | Without |
Number of Hold-Downs | 2 |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Length | 84.84mm, 3.34in |
Connector Height | .55in, 13.97mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Width | 8.88mm, .35in |
コネクタの高さ | 13.97mm |
Operating Voltage | 203VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | PA 46 |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Hold-Down Post |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 32 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
PCI Express/PCI Connectors 60DL POS .050 SMD | Rapid Electronics |
TE Connectivity CONNECTOR ASSY 60 DUAL POSITI Card Edge Connector 120 Contact(s) 2 Row(s) Female Straight Solder Terminal Natural Insulator | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
CONNECTOR ASSY, 60 DUAL POSITI Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Contact Mating Area Plating Material Thickness: 30 µin Board-to-Board 120 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 1761842-1 | Internal Number: 1761842-1 | .05" | TE Connectivity | TE Store |
CONNECTOR ASSY 60 DUAL POSITI | Heilind Electronics |
Connector Assy, 60 Dual Position, .050 S |Amp Te Connectivity 1761842-1 | Newark Electronics |
Conn Card Edge SKT 120 POS 1.27mm Solder ST SMD | Avnet America |
CONNECTOR ASSY, 60 DUAL POSITI, PCI and PCI Express Connectors | TE Connectivity 1761842-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1761842-1?
Additional datasheets, footprints and schematics for 1761842-1 are listed on our Part Details page. You can also find images and similar parts to 1761842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761842-1 fall under?
The 1761842-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761842-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761842-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1761842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761842-1 often in real-time on the comparison pages.
What if I can't find stock of 1761842-1?
You can fill out our help required form which you can use to request a quote for 1761842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.