Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.18
|
No stock
|
Buy Now | |
TE Store
from US$6.20
|
116
in stock
|
Buy Now | |
Future Electronics
from US$4.58
|
-
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
RS Americas
from US$9.42
|
-
|
Buy Now | |
element14
from US$5.16
|
-
|
Buy Now | |
Boersig
from US$5.04
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 6 |
---|---|
Number of Rows | 2 |
Mounting Ear Position | Low |
Number of Dual Positions | 3 |
Number of Signal Positions | 20 |
Number of Single Positions | 10 |
Number of Positions | 10 |
Keying & Polarized Position Locations | None |
PCB Mount Orientation | Straddle Mount |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 22A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | High Conductivity Copper Alloy |
Power Contact Centerline | .3in, 2.54mm |
Height | .55in, 13.97mm |
Operating Voltage | 400, 400VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature Type | Mounting Ears |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Ears |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 30 |
Packaging Method | Tray |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR ASSEMBLY, SEC II POWER Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 22 A Board-to-Board 10 2.54 mm .1" | Card Edge Power Connector | Part Number: 1761500-1 | Internal Number: 1761500-1 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 6Pwr+20Sig | Newark Electronics |
CONN EDGE DUAL FMALE 26POS 0.100 | Future Electronics |
Conn Card Edge SKT 3 POS Solder ST Edge Mount | Avnet America |
CONNECTOR ASSEMBLY, SEC II POWER | TE Connectivity 1761500-1 | RS Americas |
CARD EDGE CONNECTOR, SOCKET, 10POS | element14 |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1761500-1?
Additional datasheets, footprints and schematics for 1761500-1 are listed on our Part Details page. You can also find images and similar parts to 1761500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761500-1 fall under?
The 1761500-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761500-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761500-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1761500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761500-1 often in real-time on the comparison pages.
What if I can't find stock of 1761500-1?
You can fill out our help required form which you can use to request a quote for 1761500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.