Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.87
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$7.66
|
995
in stock
|
Buy Now | |
Rapid Electronics
from US$6.68
|
995
in stock
|
Buy Now | |
Chip One Stop
from US$6.99
|
995
in stock
|
Buy Now | |
Farnell
from US$8.10
|
810
in stock
|
Buy Now | |
TE Store
from US$8.62
|
31
in stock
|
Buy Now | |
Avnet America
from US$6.16
|
-
|
Buy Now | |
RS Americas
from US$10.16
|
-
|
Buy Now | |
Avnet Asia
from US$6.38
|
-
|
Buy Now | |
Boersig
from US$6.89
|
-
|
Buy Now |
Number of Power Positions | 64 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 3.81mm, .149in |
Number of Single Positions | 0 |
PCB Mount Orientation | Right Angle |
Number of Positions | 64 |
Number of Dual Positions | 32 |
Keying & Polarized Position Locations | 0 |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Underplating Material | Nickel |
Contact Base Material | High Conductivity Copper Alloy |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Current Rating (Max) | 6.05A, 3A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Height | .61in, 15.49mm |
Card Slot Depth | 7.49mm |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400, 400VAC |
Housing Color | Black |
Housing Material | Polyester GF |
End Caps | Without |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Quantity | 78 |
Packaging Method | Tray |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Card Edge Conn Conn Assy, High Current |Amp Te Connectivity 1761468-1 | Newark Electronics |
Standard Card Edge Conn Conn ASSY HIGH CURRENT | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR Con ASSY HIGH CURRENT | Distrelec |
CARD EDGE CONN, DUAL SIDE, 64POS, SOLDER | Farnell |
CONNECTOR ASSY, HIGH CURRENT CARD EDGE, Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 6.05 A 3 A Board-to-Board 64 2.54 mm .1" | Card Edge Power Connector | Part Number: 1761468-1 | Internal Number: 1761468-1 | TE Connectivity | TE Store |
Conn Card Edge SKT 32 POS Solder RA Thru-Hole | Avnet America |
CONNECTOR ASSY, HIGH CURRENT CARD EDGE, Card Edge Power Connectors | TE Connectivity 1761468-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1761468-1?
Additional datasheets, footprints and schematics for 1761468-1 are listed on our Part Details page. You can also find images and similar parts to 1761468-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761468-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761468-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761468-1 fall under?
The 1761468-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761468-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761468-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761468-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761468-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761468-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761468-1 often in real-time on the comparison pages.
What if I can't find stock of 1761468-1?
You can fill out our help required form which you can use to request a quote for 1761468-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.