Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.77
|
2,610
in stock
|
Buy Now | |
Newark Electronics
from US$25.07
|
2,610
in stock
|
Buy Now | |
Rapid Electronics
from US$29.57
|
2,610
in stock
|
Buy Now | |
Chip One Stop
from US$11.20
|
2,610
in stock
|
Buy Now | |
Farnell
from US$31.14
|
2,088
in stock
|
Buy Now | |
TE Store
from US$23.86
|
171
in stock
|
Buy Now | |
Future Electronics
from US$19.38
|
-
|
Buy Now | |
Avnet America
from US$19.44
|
-
|
Buy Now | |
RS Americas
from US$27.34
|
-
|
Buy Now | |
Boersig
from US$30.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 21.302g |
---|---|
Number of Positions | 98 |
PCB Mount Orientation | Right Angle |
Ejector | Without |
Number of PCB Mount Retention Features | 2 |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 9.4mm |
Connector Width | .772in, 19.6mm |
Connector Height | 9.4mm, .37in |
Connector Length | 2.205in, 56mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
Packaging Quantity | 50 |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.3mm, .091in |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Pci Express/Pci Conn 98P/8 Port 2.30 Mm Pci |Amp Te Connectivity 1761465-3 | Newark Electronics |
PCI Express/PCI Conn 98P/8 PORT 2.30 mm PCI | Rapid Electronics |
TE Connectivity - AMP Connector PCI RA 5.8mm slot 2.3mm pc | Distrelec |
CARD EDGE CONN, DUAL SIDE, 98 POS, THT | Farnell |
PCI Express RA assy 5.8mm slot 2.3mm pc Connector System: Board-to-Board Number of Positions: 98 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Termination Post & Tail Length: 2.3 mm Board-to-Board 98 .039" 1 mm | Pci & Pci Express (Pcie) Connector | Part Number: 1761465-3 | Internal Number: 1761465-3 | .039" | TE Connectivity | TE Store |
98 Position Dual Row 1 mm Pitch Right Angle PCI Express Card Edge Connector | Future Electronics |
Conn PCI Express Card SKT 98 POS 1mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL859 | TE Connectivity 1761465-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 98Contacts |
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 1761465-3?
Additional datasheets, footprints and schematics for 1761465-3 are listed on our Part Details page. You can also find images and similar parts to 1761465-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761465-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761465-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761465-3 fall under?
The 1761465-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761465-3 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761465-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761465-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761465-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761465-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761465-3 often in real-time on the comparison pages.
What if I can't find stock of 1761465-3?
You can fill out our help required form which you can use to request a quote for 1761465-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.