Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | .191in, 4.85mm |
Number of Single Positions | 10 |
Number of Signal Positions | 20 |
Number of Positions | 26 |
Keying & Polarized Position Locations | 0 |
Number of Dual Positions | 3 |
Number of Power Positions | 6 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | High Conductivity Copper Alloy |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | 7.62mm, .3in |
Height | .61in, 15.49mm |
Operating Voltage | 400VAC, 400 |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 7.62mm, .3in, .1in |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Power |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Board-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONNECTOR ASSY, ULTRA HIGH CURRENT CARD Connector System: Board-to-Board Number of Positions: 26 Centerline (Pitch): 7.62 mm Centerline (Pitch): .3 in .1 in Contact Current Rating (Max): 3 A Board-to-Board 26 7.62 mm .3" | Card Edge Power Connector | Part Number: 1761426-3 | Internal Number: 1761426-3 | TE Connectivity | TE Store |
Connector Assy, Ultra High Current Card |Amp Te Connectivity 1761426-3 | Newark Electronics |
CONN EDGE DUAL FMALE 26POS 0.050 | Future Electronics |
Conn Card Edge 16Power/20Signal 7.62mm/2.54mm Solder ST Thru-Hole | Avnet America |
CONNECTOR ASSY, ULTRA HIGH CURRENT CARD, Card Edge Power Connectors | TE Connectivity 1761426-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1761426-3?
Additional datasheets, footprints and schematics for 1761426-3 are listed on our Part Details page. You can also find images and similar parts to 1761426-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761426-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761426-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761426-3 fall under?
The 1761426-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761426-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761426-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761426-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761426-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1761426-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761426-3 often in real-time on the comparison pages.
What if I can't find stock of 1761426-3?
You can fill out our help required form which you can use to request a quote for 1761426-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.