Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.65
|
744
in stock
|
Buy Now | |
Newark Electronics
from US$11.30
|
744
in stock
|
Buy Now | |
Rapid Electronics
from US$7.88
|
744
in stock
|
Buy Now | |
Chip One Stop
from US$9.14
|
744
in stock
|
Buy Now | |
Farnell
from US$8.97
|
600
in stock
|
Buy Now | |
Future Electronics
from US$7.54
|
-
|
Buy Now | |
Avnet America
from US$6.84
|
-
|
Buy Now | |
RS Americas
from US$11.27
|
-
|
Buy Now | |
Boersig
from US$8.12
|
-
|
Buy Now |
Row-to-Row Spacing | 4.85mm, .191in |
---|---|
Number of Dual Positions | 5 |
Number of Single Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Signal Positions | 20 |
Number of Power Positions | 10 |
Keying & Polarized Position Locations | 0 |
Number of Positions | 30 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Retention | Without |
Contact Underplating Material | Nickel |
Contact Base Material | High Conductivity Copper Alloy |
Contact Termination Area Plating Finish | Matte |
Height | .61in, 15.49mm |
Power Contact Centerline | .3in, 7.62mm |
Operating Voltage | 400VAC, 400 |
End Caps | Without |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 7.62mm, .3in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 30 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Card Edge Connectors Connector Assy |Amp Te Connectivity 1761426-2 | Newark Electronics |
Standard Card Edge Connectors CONNECTOR ASSY | Rapid Electronics |
TE Connectivity CONNECTOR ASSY ULTRA HIGH CURRENT CARD Card Edge Connector 30 Contact(s) 2 Row(s) Female Straight Solder Terminal Black Insulator Receptacle | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 10P+20S POS | Farnell |
CONNECTOR ASSY | Future Electronics |
Conn Card Edge 10 2.54/7.62mm Solder ST Thru-Hole | Avnet America |
CONNECTOR ASSY, ULTRA HIGH CURRENT CARD, Card Edge Power Connectors | TE Connectivity 1761426-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 10 (Power) 20 (Signal) Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 15µ" Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761426-2?
Additional datasheets, footprints and schematics for 1761426-2 are listed on our Part Details page. You can also find images and similar parts to 1761426-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761426-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761426-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761426-2 fall under?
The 1761426-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761426-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761426-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761426-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761426-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761426-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761426-2 often in real-time on the comparison pages.
What if I can't find stock of 1761426-2?
You can fill out our help required form which you can use to request a quote for 1761426-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.