Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Bays | 1 |
---|---|
Number of Positions | 7 |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Mounting Angle | Right Angle |
PCB Mount Retention | Without |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Fibre Channel |
Packaging Method | Box & Tray, Tray |
Product Type | Connector |
Connector Style | Receptacle |
Product Designation | SFP |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | 14 – 140°F, -10 – 60°C |
Recpt,hssdc2,fibre,tray Pkg |Amp Te Connectivity 1761072-3 | Newark Electronics |
Conn HSSDC2 RCP 7 POS Solder RA SMD 7 Terminal 1 Port Tray | Avnet America |
RECPT, HSSDC2,FIBRE, TRAY PKG, HSSDC2 Connectors | TE Connectivity 1761072-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1761072-3?
Additional datasheets, footprints and schematics for 1761072-3 are listed on our Part Details page. You can also find images and similar parts to 1761072-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761072-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761072-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761072-3 fall under?
The 1761072-3 is listed under Connectors > Audio & Video Connectors > HSSDC2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761072-3 when available in the HSSDC2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761072-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761072-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761072-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1761072-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761072-3 often in real-time on the comparison pages.
What if I can't find stock of 1761072-3?
You can fill out our help required form which you can use to request a quote for 1761072-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.