Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.25
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$27.22
|
677
in stock
|
Buy Now | |
Rapid Electronics
from US$25.79
|
677
in stock
|
Buy Now | |
Chip One Stop
from US$19.20
|
677
in stock
|
Buy Now | |
Farnell
from US$26.70
|
542
in stock
|
Buy Now | |
TE Store
from US$26.52
|
102
in stock
|
Buy Now | |
Future Electronics
from US$23.49
|
-
|
Buy Now | |
Avnet America
from US$20.39
|
-
|
Buy Now | |
RS Americas
from US$33.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 6 |
---|---|
Number of Ports | 6 |
Data Rate (Max) | 4Gb/s |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Pluggable I/O Applications | SFP |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | EMI Springs |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | No |
Cage Type | Ganged |
Sealable | No |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Sfp 1X6 Cage Assy W/ Polyimide Film Tape Pf/Te Connectivity/Amp Brand |Amp Te Connectivity 1761015-3 | Newark Electronics |
SFP 1X6 CAGE ASSY W/ KAPTON TAPE PF | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+1X6 CAGE ASSY W/KAPTON TAPE PF | Distrelec |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
SFP 1X6 CAGE ASSY W/ KAPTON TAPE, PF Form Factor: SFP Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C SFP Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 1761015-3 | Internal Number: 1761015-3 | TE Connectivity | TE Store |
Press Fit SFP 1X6 Cage Assembly w/ Kapton Tape | Future Electronics |
Connector Accessories 6-Port SFP Cage Assembly Nickel Silver Alloy Press Fit | Avnet America |
SFP 1X6 CAGE ASSY W/ KAPTON TAPE, PF, SFP, SFP plus and zSFP plus | TE Connectivity 1761015-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1761015-3?
Additional datasheets, footprints and schematics for 1761015-3 are listed on our Part Details page. You can also find images and similar parts to 1761015-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761015-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761015-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761015-3 fall under?
The 1761015-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761015-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761015-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761015-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761015-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761015-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761015-3 often in real-time on the comparison pages.
What if I can't find stock of 1761015-3?
You can fill out our help required form which you can use to request a quote for 1761015-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.