Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.59
Lightpipe Configuration | Dual Square |
---|---|
Lightpipe Profile | Standard |
Lightpipe Style | Standard |
Number of Ports | 2 |
Port Matrix Configuration | 1 x 2 |
Data Rate (Max) | 4Gb/s |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Pluggable I/O Applications | SFP |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | Yes |
Product Type | Cage Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Cage Type | Ganged |
Integrated Lightpipes | Yes |
Form Factor | SFP |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
SFP 1X2 CAGE & LIGHT PIPE KIT Form Factor: SFP Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C SFP Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 1761007-2 | Internal Number: 1761007-2 | TE Connectivity | TE Store |
Connector Accessories 2-Port SFP Cage Assembly With Light Pipe Kit Press Fit | Avnet Abacus |
SFP 1X2 CAGE and LIGHT PIPE KIT, SFP, SFP plus and zSFP plus | TE Connectivity 1761007-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1761007-2?
Additional datasheets, footprints and schematics for 1761007-2 are listed on our Part Details page. You can also find images and similar parts to 1761007-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761007-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761007-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761007-2 fall under?
The 1761007-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761007-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761007-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761007-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761007-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Avnet Abacus, Future Electronics and Avnet America have stock available or on a lead time for 1761007-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761007-2 often in real-time on the comparison pages.
What if I can't find stock of 1761007-2?
You can fill out our help required form which you can use to request a quote for 1761007-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.