Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.24
|
717
in stock
|
Buy Now | |
RS Americas
from US$10.29
|
8,005
in stock
|
Buy Now | |
Newark Electronics
from US$10.56
|
717
in stock
|
Buy Now | |
element14
from US$11.11
|
717
in stock
|
Buy Now | |
Heilind Electronics
from US$13.77
|
578
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.77
|
135
in stock
|
Buy Now |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length | 2m |
Cord, Power, C13, 5-15P Plug, 3 Cond SJT Cbl, 67", 14 AWG, Shld, Black PVC Jkt | Volex Power Cords 17604 10 B1 | RS Americas |
Power Cord, Nema5-15P/Iec C13, 2M, 15A, Black | Newark Electronics |
POWER CORD, NEMA5-15P/IEC C13, 2M, 15A, BLACK | element14 |
14/3SJTS 6FT7IN5-15P C13 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 17604 10 B1?
Additional datasheets, footprints and schematics for 17604 10 B1 are listed on our Part Details page. You can also find images and similar parts to 17604 10 B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17604 10 B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17604 10 B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17604 10 B1 fall under?
The 17604 10 B1 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17604 10 B1 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17604 10 B1 you can contact the distributor directly for product support, shipping queries etc.
Is the 17604 10 B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17604 10 B1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 17604 10 B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17604 10 B1 often in real-time on the comparison pages.
What if I can't find stock of 17604 10 B1?
You can fill out our help required form which you can use to request a quote for 17604 10 B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.