Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 132mm |
Cut Type | Full Flush |
Cutting Capacity Max | 0.8mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Blade Angle | 20° |
Blade Length | 9mm |
Cutting Capacity AWG | 20AWG |
Length | 132mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 5" |
Cut Type | Flush |
Cutting Capacity Max | 0.8mm |
Body Material | Carbon Steel |
Depth | 5" |
External Depth | 5" |
Features | Safety clips |
RoHS Compliant | NA |
Tools, Wire Cutting Shears | Newark Electronics |
Where can I find additional details, specifications and documents for a 175MN?
Additional datasheets, footprints and schematics for 175MN are listed on our Part Details page. You can also find images and similar parts to 175MN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175MN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175MN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175MN fall under?
The 175MN is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 175MN when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175MN you can contact the distributor directly for product support, shipping queries etc.
Is the 175MN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175MN have stock available?
Authorised distributors including Newark Electronics and Jameco Electronics have stock available or on a lead time for 175MN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175MN often in real-time on the comparison pages.
What if I can't find stock of 175MN?
You can fill out our help required form which you can use to request a quote for 175MN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.