Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 115V |
---|---|
Power Rating | 500VA |
Output Current | - |
Product Range | - |
Transformer Mounting | Panel |
Step Down Auto Transformer, 500Va, 230Vac To 115Vac | Newark Electronics |
Transformer, Auto, Enclosed, 1, Pri 230VAC, Sec 115VAC, Pwr-Rtg 500VA, 1 Outlets | Hammond Manufacturing 175D-NA | RS Americas |
STEP DOWN AUTO TRANSFORMER, 500VA, 230VA | element14 |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 175D-NA?
Additional datasheets, footprints and schematics for 175D-NA are listed on our Part Details page. You can also find images and similar parts to 175D-NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175D-NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175D-NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175D-NA fall under?
The 175D-NA is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 175D-NA when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175D-NA you can contact the distributor directly for product support, shipping queries etc.
Is the 175D-NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175D-NA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 175D-NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175D-NA often in real-time on the comparison pages.
What if I can't find stock of 175D-NA?
You can fill out our help required form which you can use to request a quote for 175D-NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.