Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.75
|
4,340
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
4,340
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
4,340
in stock
|
Buy Now | |
Chip One Stop
from US$3.04
|
4,340
in stock
|
Buy Now | |
Farnell
from US$8.00
|
3,480
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Number of Positions | 8 |
Terminal & Splice Type | Tab |
Length | 1.53in, 39mm |
Housing Material | PBT |
Mating Alignment Type | Polarization |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Terminals 187 Conn Cap Asy 8P Natl |Amp Te Connectivity 175978-1 | Newark Electronics |
Terminals 187 CONN CAP ASY 8P NATL | Rapid Electronics |
TE Connectivity CAP HOUSING 187 (4.8 MM) ASSEMBLY Termin | Distrelec |
PLUG HOUSING, 8POS, PBT, NATURAL | Farnell |
Conn Housing RCP 8 POS ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 187 Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | - |
For Use With | AMP FASTIN-FASTON 187 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175978-1?
Additional datasheets, footprints and schematics for 175978-1 are listed on our Part Details page. You can also find images and similar parts to 175978-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175978-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175978-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175978-1 fall under?
The 175978-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 175978-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175978-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175978-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175978-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 175978-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175978-1 often in real-time on the comparison pages.
What if I can't find stock of 175978-1?
You can fill out our help required form which you can use to request a quote for 175978-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.